Bourns, Inc. Fixed Inductors SRP1038A-1R5M

Description
1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038A-1R5MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-1R5MDKR-ND
Fixed Inductors SRP1038A-1R5MDKR-ND
1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-1R5MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-1R5MCT-ND
Fixed Inductors SRP1038A-1R5MCT-ND
1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-1R5MTR-ND
Fixed Inductors SRP1038A-1R5MTR-ND
1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 16A 4.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-1R5M - 897429-SRP1038A-1R5M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1038A-1R5M
897429-SRP1038A-1R5M
Fixed Inductors - SRP1038A-1R5M 897429-SRP1038A-1R5M
Manufacturer: Bourns Inc. Win Source Part Number: 897429-SRP1038A-1R5M Series: SRP1038A Operating Temperature Range: -40°C ~ 150°C Features: 1.5 µH Shielded Wirewound Inductor 16 A 4.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1038A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1038A-1R5MCT, SRP1038A-1R5MTR, SRP1038A-1R5MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897429-SRP1038A-1R5M
Series: SRP1038A
Operating Temperature Range: -40°C ~ 150°C
Features: 1.5 µH Shielded Wirewound Inductor 16 A 4.6mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1038A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1038A-1R5MCT, SRP1038A-1R5MTR, SRP1038A-1R5MDKR

Buy Now Datasheet
SMD 1.5UH 16A 4.6 MOHM Inductor and Choke - 71-SRP1038A-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 16A 4.6 MOHM Inductor and Choke
71-SRP1038A-1R5M
SMD 1.5UH 16A 4.6 MOHM Inductor and Choke 71-SRP1038A-1R5M
FIXED IND 1.5UH 16A 4.6 MOHM SMD Product overview: SRP1038A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 16A, 4.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 16A, 4.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 16A 4.6 MOHM SMD Product overview: SRP1038A-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 16A, 4.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 16A, 4.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1038A-1R5M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-1R5M
Fixed Inductors SRP1038A-1R5M
FIXED IND 1.5UH 16A 4.6 MOHM SMD

FIXED IND 1.5UH 16A 4.6 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns - 64X8596 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns
64X8596
Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns 64X8596
INDUCTOR, SHIELDED, 1.5UH, 20%, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:SRP1038A Series; DC Resistance Max:0.0046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:SRP1038A Series; DC Resistance Max:0.0046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns - 64X8597 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns
64X8597
Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns 64X8597
INDUCTOR, SHIELDED, 1.5UH, 20%, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde d; Saturation Current (Isat):33A; Product Range:SRP1038A Series; DC Resistance Max:0.0046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1.5UH, 20%, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielded; Saturation Current (Isat):33A; Product Range:SRP1038A Series; DC Resistance Max:0.0046ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SRP1038A-1R5MDKR-ND 897429-SRP1038A-1R5M 71-SRP1038A-1R5M SRP1038A-1R5M 64X8596
Product Name Fixed Inductors Fixed Inductors - SRP1038A-1R5M SMD 1.5UH 16A 4.6 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 1.5Uh, 20%, 16A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3138-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers