Bourns, Inc. Fixed Inductors - SRP1038A-1R0M SRP1038A-1R0M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 897428-SRP1038A-1R0M Series: SRP1038A Operating Temperature Range: -40°C ~ 150°C Features: 1 µH Shielded Wirewound Inductor 18 A 3.3mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1038A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1038A-1R0MTR, SRP1038A-1R0MCT, SRP1038A-1R0MDKR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 897428-SRP1038A-1R0M Series: SRP1038A Operating Temperature Range: -40°C ~ 150°C Features: 1 µH Shielded Wirewound Inductor 18 A 3.3mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1038A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1038A-1R0MTR, SRP1038A-1R0MCT, SRP1038A-1R0MDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SRP1038A-1R0M
897428-SRP1038A-1R0M
Fixed Inductors - SRP1038A-1R0M 897428-SRP1038A-1R0M
Manufacturer: Bourns Inc. Win Source Part Number: 897428-SRP1038A-1R0M Series: SRP1038A Operating Temperature Range: -40°C ~ 150°C Features: 1 µH Shielded Wirewound Inductor 18 A 3.3mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SRP1038A Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SRP1038A-1R0MTR, SRP1038A-1R0MCT, SRP1038A-1R0MDKR

Manufacturer: Bourns Inc.
Win Source Part Number: 897428-SRP1038A-1R0M
Series: SRP1038A
Operating Temperature Range: -40°C ~ 150°C
Features: 1 µH Shielded Wirewound Inductor 18 A 3.3mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SRP1038A
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SRP1038A-1R0MTR, SRP1038A-1R0MCT, SRP1038A-1R0MDKR

Buy Now Datasheet
Surface Mount Inductors - 8193315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193315
Surface Mount Inductors 8193315
Bourns SRP1038A-1R0M

Bourns SRP1038A-1R0M

Supplier's Site
Surface Mount Inductors - 8193315P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8193315P
Surface Mount Inductors 8193315P
Bourns SRP1038A-1R0M

Bourns SRP1038A-1R0M

Supplier's Site
Surface Mount Inductors - 1728635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728635
Surface Mount Inductors 1728635
Bourns SRP1038A-1R0M

Bourns SRP1038A-1R0M

Supplier's Site
Fixed Inductors - SRP1038A-1R0MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-1R0MCT-ND
Fixed Inductors SRP1038A-1R0MCT-ND
1µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-1R0MTR-ND
Fixed Inductors SRP1038A-1R0MTR-ND
1µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-1R0MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-1R0MDKR-ND
Fixed Inductors SRP1038A-1R0MDKR-ND
1µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 18A 3.3mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 18A 3.3 MOHM Inductor and Choke - 71-SRP1038A-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 18A 3.3 MOHM Inductor and Choke
71-SRP1038A-1R0M
SMD 1UH 18A 3.3 MOHM Inductor and Choke 71-SRP1038A-1R0M
FIXED IND 1UH 18A 3.3 MOHM SMD Product overview: SRP1038A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 18A, 3.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 18A, 3.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 18A 3.3 MOHM SMD Product overview: SRP1038A-1R0M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 18A, 3.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 18A, 3.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1038A-1R0M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-1R0M
Fixed Inductors SRP1038A-1R0M
FIXED IND 1UH 18A 3.3 MOHM SMD

FIXED IND 1UH 18A 3.3 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns - 64X8594 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns
64X8594
Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns 64X8594
INDUCTOR, SHIELDED, 1UH, 20%, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:SRP1038A Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:SRP1038A Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns - 64X8595 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns
64X8595
Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns 64X8595
INDUCTOR, SHIELDED, 1UH, 20%, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):36A; Product Range:SRP1038A Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 1UH, 20%, 18A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):36A; Product Range:SRP1038A Series; DC Resistance Max:0.0033ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 897428-SRP1038A-1R0M 8193315 8193315P SRP1038A-1R0MCT-ND 71-SRP1038A-1R0M SRP1038A-1R0M 64X8594
Product Name Fixed Inductors - SRP1038A-1R0M Surface Mount Inductors Surface Mount Inductors Fixed Inductors SMD 1UH 18A 3.3 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 1Uh, 20%, 18A; Inductance Bourns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Powdered Iron; Carbonyl powder Drum Core, Wirewound Carbonyl Powder Carbonyl Powder
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176640-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-1N2 0402CT-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details