18µH Shielded Wirewound Inductor Nonstandard
Win Source Part Number: 1095958-SRP1038A-180
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038A
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 18 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Package / Case: Nonstandard
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP1038A-180MTR
IND10X11X3.8MM,2X18U
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP1038A-180MTR-ND | 1095958-SRP1038A-180M | 71-SRP1038A-180M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | 5.5A Inductor and Choke |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Drum Core, Wirewound | Carbonyl Powder | |
| Application | RF Choke | RF Choke | |
| Configuration | Fixed | Fixed |