FIXED IND 15UH 6.25A 45 MOHM SMD Product overview: SRP1038A-150M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 6.25A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 6.25A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-150M can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard
15µH Shielded Wirewound Inductor 6.25A 45mOhm Max Nonstandard
Win Source Part Number: 1118804-SRP1038A-150
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP1038A
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 45mOhm Max
Temperature Range - Operating: -40°C ~ 150°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
Alternative Parts (Cross-Reference): SRP1038A-150M.; SRP1038A150M;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.25 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SRP1038A-150MTR,SRP1
Base Product Number: SRP1038A
Current - Saturation (Isat): 10A
Surface Mount Power Inductor, AEC-Q200 SRP1038A Series, 15 H, 20%, Shielded, 0.045 ohm, 6.25 A RoHS Compliant: Yes
INDUCTOR, SHIELDED, 15UH, 20%, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielde
FIXED IND 15UH 6.25A 45 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP1038A-150M | SRP1038A-150MCT-ND | 8193311 | 8193311P | 1118804-SRP1038A-150M | 78X5363 | 64X8601 | SRP1038A-150M |
| Product Name | SMD 15UH 6.25A 45 MOHM Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductors, Coils, Chokes - Fixed Inductors | Surface Mount Power Inductor, Aec-Q200 Srp1038A Series, 15 H, 20%, Shielded, 0.045 Ohm, 6.25 A Rohs Compliant Bourns | Inductor, Shielded, 15Uh, 20%, 6.25A; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Carbonyl Powder | Drum Core, Wirewound | Powdered Iron; Carbonyl powder | Carbonyl Powder | ||||
| Inductance Range | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH | 15 microH |