Bourns, Inc. Fixed Inductors - SRP1038A-100M SRP1038A-100M

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101888-SRP1038A-100 M Packaging: Reel - TR Type: Wirewound Current Rating: 7.5A Inductance: 10μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 12A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1101888-SRP1038A-100 M Packaging: Reel - TR Type: Wirewound Current Rating: 7.5A Inductance: 10μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 12A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SRP1038A-100M - 1101888-SRP1038A-100M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SRP1038A-100M
1101888-SRP1038A-100M
Fixed Inductors - SRP1038A-100M 1101888-SRP1038A-100M
Manufacturer: Bourns Inc. Win Source Part Number: 1101888-SRP1038A-100 M Packaging: Reel - TR Type: Wirewound Current Rating: 7.5A Inductance: 10μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Carbonyl Powder Current - Saturation: 12A Q @ Freq: 20 @ 100kHz Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Bourns Inc.
Win Source Part Number: 1101888-SRP1038A-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 7.5A
Inductance: 10μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Carbonyl Powder
Current - Saturation: 12A
Q @ Freq: 20 @ 100kHz
Frequency - Self Resonant: 10MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Fixed Inductors - SRP1038A-100MCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-100MCT-ND
Fixed Inductors SRP1038A-100MCT-ND
10µH Shielded Wirewound Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-100MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-100MTR-ND
Fixed Inductors SRP1038A-100MTR-ND
10µH Shielded Wirewound Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SRP1038A-100MDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SRP1038A-100MDKR-ND
Fixed Inductors SRP1038A-100MDKR-ND
10µH Shielded Wirewound Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 1808904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1808904
Surface Mount Inductors 1808904
Bourns SRP1038A-100M

Bourns SRP1038A-100M

Supplier's Site
Surface Mount Inductors - 1809014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1809014
Surface Mount Inductors 1809014
Bourns SRP1038A-100M

Bourns SRP1038A-100M

Supplier's Site
SMD 10UH 7.5A 30 MOHM Inductor and Choke - 71-SRP1038A-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 7.5A 30 MOHM Inductor and Choke
71-SRP1038A-100M
SMD 10UH 7.5A 30 MOHM Inductor and Choke 71-SRP1038A-100M
FIXED IND 10UH 7.5A 30 MOHM SMD Product overview: SRP1038A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 7.5A 30 MOHM SMD Product overview: SRP1038A-100M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 7.5A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 7.5A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP1038A-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SRP1038A-100M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SRP1038A-100M
Fixed Inductors SRP1038A-100M
FIXED IND 10UH 7.5A 30 MOHM SMD

FIXED IND 10UH 7.5A 30 MOHM SMD

Supplier's Site Datasheet
Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns - 64X8598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns
64X8598
Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns 64X8598
INDUCTOR, SHIELDED, 10UH, 20%, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:SRP1038A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:SRP1038A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns - 64X8599 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns
64X8599
Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns 64X8599
INDUCTOR, SHIELDED, 10UH, 20%, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:SRP1038A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 20%, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:SRP1038A Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1101888-SRP1038A-100M SRP1038A-100MCT-ND 1808904 71-SRP1038A-100M SRP1038A-100M 64X8598
Product Name Fixed Inductors - SRP1038A-100M Fixed Inductors Surface Mount Inductors SMD 10UH 7.5A 30 MOHM Inductor and Choke Fixed Inductors Inductor, Shielded, 10Uh, 20%, 7.5A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 10 microH 10 microH 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details