Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP0620-R68K

Description
Win Source Part Number: 1274158-SRP0620-R68K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 18 @ 25.2MHz Frequency - Self Resonant: 49MHz Package / Case: Nonstandard DC Resistance (DCR): 7.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-R68KDKR, 118-SRP0620-R68KCT,1 18-SRP0620-R68KTR Current - Saturation (Isat): 24A
Request a Quote Datasheet
Description
Win Source Part Number: 1274158-SRP0620-R68K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 18 @ 25.2MHz Frequency - Self Resonant: 49MHz Package / Case: Nonstandard DC Resistance (DCR): 7.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-R68KDKR, 118-SRP0620-R68KCT,1 18-SRP0620-R68KTR Current - Saturation (Isat): 24A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274158-SRP0620-R68K
Inductors, Coils, Chokes - Fixed Inductors 1274158-SRP0620-R68K
Win Source Part Number: 1274158-SRP0620-R68K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 18 @ 25.2MHz Frequency - Self Resonant: 49MHz Package / Case: Nonstandard DC Resistance (DCR): 7.1mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-R68KDKR, 118-SRP0620-R68KCT,1 18-SRP0620-R68KTR Current - Saturation (Isat): 24A

Win Source Part Number: 1274158-SRP0620-R68K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0620
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 18 @ 25.2MHz
Frequency - Self Resonant: 49MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.1mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0620-R68KDKR,118-SRP0620-R68KCT,118-SRP0620-R68KTR
Current - Saturation (Isat): 24A

Buy Now Datasheet
Fixed Inductors - 118-SRP0620-R68KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0620-R68KTR-ND
Fixed Inductors 118-SRP0620-R68KTR-ND
680nH Shielded Inductor 13A 7.1mOhm Max Nonstandard

680nH Shielded Inductor 13A 7.1mOhm Max Nonstandard

Buy Now Datasheet
SMD 13A 7.1 MOHM Inductor and Choke - 71-SRP0620-R68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13A 7.1 MOHM Inductor and Choke
71-SRP0620-R68K
SMD 13A 7.1 MOHM Inductor and Choke 71-SRP0620-R68K
FIXED IND 680NH 13A 7.1 MOHM SMD Product overview: SRP0620-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 7.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, 7.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-R68K can be used for catalog matching and distributor lookup.

FIXED IND 680NH 13A 7.1 MOHM SMD Product overview: SRP0620-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13A, 7.1 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13A, 7.1 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-R68K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 680Nh, Shielded, 13A Rohs Compliant Bourns - 71AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 13A Rohs Compliant Bourns
71AH5837
Inductor, 680Nh, Shielded, 13A Rohs Compliant Bourns 71AH5837
INDUCTOR, 680NH, SHIELDED, 13A ROHS COMPLIANT: YES

INDUCTOR, 680NH, SHIELDED, 13A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274158-SRP0620-R68K 118-SRP0620-R68KTR-ND 71-SRP0620-R68K 71AH5837
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 13A 7.1 MOHM Inductor and Choke Inductor, 680Nh, Shielded, 13A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details