2.2µH Shielded Inductor 8.8A 17.8mOhm Max Nonstandard
FIXED IND 2.2UH 8.8A 17.8MOHM SM Product overview: SRP0620-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 8.8A, 17.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 8.8A, 17.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-2R2K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274163-SRP0620-2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0620
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 46 @ 7.96MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 17.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0620-2R2KDKR,
Current - Saturation (Isat): 11.5A
INDUCTOR, 2.2UH, SHIELDED, 8.8A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SRP0620-2R2KTR-ND | 71-SRP0620-2R2K | 1274163-SRP0620-2R2K | 71AH5841 |
| Product Name | Fixed Inductors | 2.2UH 8.8A 17.8MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Inductor, 2.2Uh, Shielded, 8.8A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal | Ferrite | ||
| Configuration | Fixed | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |