Bourns, Inc. Fixed Inductors SRP0620-1R5K

Description
1.5µH Shielded Inductor 9A 15.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 9A 15.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0620-1R5KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0620-1R5KTR-ND
Fixed Inductors 118-SRP0620-1R5KTR-ND
1.5µH Shielded Inductor 9A 15.6mOhm Max Nonstandard

1.5µH Shielded Inductor 9A 15.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 9A 15.6 MOHM Inductor and Choke - 71-SRP0620-1R5K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 9A 15.6 MOHM Inductor and Choke
71-SRP0620-1R5K
SMD 1.5UH 9A 15.6 MOHM Inductor and Choke 71-SRP0620-1R5K
FIXED IND 1.5UH 9A 15.6 MOHM SMD Product overview: SRP0620-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 15.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 15.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-1R5K can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 9A 15.6 MOHM SMD Product overview: SRP0620-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 9A, 15.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 9A, 15.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0620-1R5K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274165-SRP0620-1R5K
Inductors, Coils, Chokes - Fixed Inductors 1274165-SRP0620-1R5K
Win Source Part Number: 1274165-SRP0620-1R5K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0620 Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 53 @ 7.96MHz Frequency - Self Resonant: 34MHz Package / Case: Nonstandard DC Resistance (DCR): 15.6mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0620-1R5KCT,1 18-SRP0620-1R5KTR,11 8-SRP0620-1R5KDKR Current - Saturation (Isat): 15.8A

Win Source Part Number: 1274165-SRP0620-1R5K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0620
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 53 @ 7.96MHz
Frequency - Self Resonant: 34MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.6mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0620-1R5KCT,118-SRP0620-1R5KTR,118-SRP0620-1R5KDKR
Current - Saturation (Isat): 15.8A

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns - 71AH5839 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns
71AH5839
Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns 71AH5839
INDUCTOR, 1.5UH, SHIELDED, 9A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0620-1R5KTR-ND 71-SRP0620-1R5K 1274165-SRP0620-1R5K 71AH5839
Product Name Fixed Inductors SMD 1.5UH 9A 15.6 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, Shielded, 9A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data