Bourns, Inc. Fixed Inductors SRP0615-R47K

Description
470nH Shielded Inductor 12.5A 8.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 12.5A 8.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0615-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0615-R47KTR-ND
Fixed Inductors 118-SRP0615-R47KTR-ND
470nH Shielded Inductor 12.5A 8.8mOhm Max Nonstandard

470nH Shielded Inductor 12.5A 8.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274168-SRP0615-R47K
Inductors, Coils, Chokes - Fixed Inductors 1274168-SRP0615-R47K
Win Source Part Number: 1274168-SRP0615-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0615 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 71MHz Package / Case: Nonstandard DC Resistance (DCR): 8.8mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0615-R47KDKR, 118-SRP0615-R47KTR,1 18-SRP0615-R47KCT Current - Saturation (Isat): 20A

Win Source Part Number: 1274168-SRP0615-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0615
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 25.2MHz
Frequency - Self Resonant: 71MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0615-R47KDKR,118-SRP0615-R47KTR,118-SRP0615-R47KCT
Current - Saturation (Isat): 20A

Buy Now Datasheet
12.5A 8.8MOHM Inductor and Choke - 71-SRP0615-R47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5A 8.8MOHM Inductor and Choke
71-SRP0615-R47K
12.5A 8.8MOHM Inductor and Choke 71-SRP0615-R47K
FIXED IND 470NH 12.5A 8.8MOHM SM Product overview: SRP0615-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 8.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12.5A, 8.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-R47K can be used for catalog matching and distributor lookup.

FIXED IND 470NH 12.5A 8.8MOHM SM Product overview: SRP0615-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 8.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12.5A, 8.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-R47K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns - 71AH5827 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns
71AH5827
Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns 71AH5827
INDUCTOR, 470NH, SHIELDED, 12.5A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 12.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0615-R47KTR-ND 1274168-SRP0615-R47K 71-SRP0615-R47K 71AH5827
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 12.5A 8.8MOHM Inductor and Choke Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-3N0 026011C-3N0XJRW , 026011C-3N0XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details