Bourns, Inc. SMD 2.2UH 6A 33.5 MOHM Inductor and Choke SRP0615-2R2K

Description
FIXED IND 2.2UH 6A 33.5 MOHM SMD Product overview: SRP0615-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 33.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 33.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-2R2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 6A 33.5 MOHM SMD Product overview: SRP0615-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 33.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 33.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-2R2K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 6A 33.5 MOHM Inductor and Choke - 71-SRP0615-2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 6A 33.5 MOHM Inductor and Choke
71-SRP0615-2R2K
SMD 2.2UH 6A 33.5 MOHM Inductor and Choke 71-SRP0615-2R2K
FIXED IND 2.2UH 6A 33.5 MOHM SMD Product overview: SRP0615-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 33.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 33.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-2R2K can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6A 33.5 MOHM SMD Product overview: SRP0615-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6A, 33.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6A, 33.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-2R2K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274170-SRP0615-2R2K
Inductors, Coils, Chokes - Fixed Inductors 1274170-SRP0615-2R2K
Win Source Part Number: 1274170-SRP0615-2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0615 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 47 @ 7.96MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 33.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0615-2R2KDKR, 118-SRP0615-2R2KTR,1 18-SRP0615-2R2KCT Current - Saturation (Isat): 9.4A

Win Source Part Number: 1274170-SRP0615-2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0615
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 47 @ 7.96MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 33.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0615-2R2KDKR,118-SRP0615-2R2KTR,118-SRP0615-2R2KCT
Current - Saturation (Isat): 9.4A

Buy Now Datasheet
Fixed Inductors - 118-SRP0615-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0615-2R2KTR-ND
Fixed Inductors 118-SRP0615-2R2KTR-ND
2.2µH Shielded Inductor 6A 33.5mOhm Max Nonstandard

2.2µH Shielded Inductor 6A 33.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns - 71AH5832 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns
71AH5832
Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns 71AH5832
INDUCTOR, 2.2UH, SHIELDED, 6A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0615-2R2K 1274170-SRP0615-2R2K 118-SRP0615-2R2KTR-ND 71AH5832
Product Name SMD 2.2UH 6A 33.5 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Shielded, 6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1670508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details