Bourns, Inc. SMD 1UH 9.8A 13.5 MOHM Inductor and Choke SRP0615-1R0K

Description
FIXED IND 1UH 9.8A 13.5 MOHM SMD Product overview: SRP0615-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.8A, 13.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.8A, 13.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 9.8A 13.5 MOHM SMD Product overview: SRP0615-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.8A, 13.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.8A, 13.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-1R0K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 9.8A 13.5 MOHM Inductor and Choke - 71-SRP0615-1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 9.8A 13.5 MOHM Inductor and Choke
71-SRP0615-1R0K
SMD 1UH 9.8A 13.5 MOHM Inductor and Choke 71-SRP0615-1R0K
FIXED IND 1UH 9.8A 13.5 MOHM SMD Product overview: SRP0615-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.8A, 13.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.8A, 13.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-1R0K can be used for catalog matching and distributor lookup.

FIXED IND 1UH 9.8A 13.5 MOHM SMD Product overview: SRP0615-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 9.8A, 13.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 9.8A, 13.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-1R0K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 118-SRP0615-1R0KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0615-1R0KTR-ND
Fixed Inductors 118-SRP0615-1R0KTR-ND
1µH Shielded Inductor 9.8A 13.5mOhm Max Nonstandard

1µH Shielded Inductor 9.8A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274172-SRP0615-1R0K
Inductors, Coils, Chokes - Fixed Inductors 1274172-SRP0615-1R0K
Win Source Part Number: 1274172-SRP0615-1R0K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0615 Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 54 @ 7.96MHz Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 13.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 9.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0615-1R0KCT,1 18-SRP0615-1R0KTR,11 8-SRP0615-1R0KDKR Current - Saturation (Isat): 13A

Win Source Part Number: 1274172-SRP0615-1R0K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0615
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 54 @ 7.96MHz
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 13.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0615-1R0KCT,118-SRP0615-1R0KTR,118-SRP0615-1R0KDKR
Current - Saturation (Isat): 13A

Buy Now Datasheet
Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Bourns - 71AH5829 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Bourns
71AH5829
Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Bourns 71AH5829
INDUCTOR, 1UH, SHIELDED, 9.8A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 9.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0615-1R0K 118-SRP0615-1R0KTR-ND 1274172-SRP0615-1R0K 71AH5829
Product Name SMD 1UH 9.8A 13.5 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 1Uh, Shielded, 9.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-B21B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N3 0402DC-9N3XJRW , 0402DC-9N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details