Bourns, Inc. SMD 10UH 3A 120 MOHM Inductor and Choke SRP0615-100K

Description
FIXED IND 10UH 3A 120 MOHM SMD Product overview: SRP0615-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 3A 120 MOHM SMD Product overview: SRP0615-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 3A 120 MOHM Inductor and Choke - 71-SRP0615-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 3A 120 MOHM Inductor and Choke
71-SRP0615-100K
SMD 10UH 3A 120 MOHM Inductor and Choke 71-SRP0615-100K
FIXED IND 10UH 3A 120 MOHM SMD Product overview: SRP0615-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 3A 120 MOHM SMD Product overview: SRP0615-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0615-100K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274171-SRP0615-100K
Inductors, Coils, Chokes - Fixed Inductors 1274171-SRP0615-100K
Win Source Part Number: 1274171-SRP0615-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0615 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 42 @ 2.52MHz Frequency - Self Resonant: 11MHz Package / Case: Nonstandard DC Resistance (DCR): 120mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0615-100KCT,1 18-SRP0615-100KDKR,1 18-SRP0615-100KTR Current - Saturation (Isat): 3.8A

Win Source Part Number: 1274171-SRP0615-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0615
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 42 @ 2.52MHz
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0615-100KCT,118-SRP0615-100KDKR,118-SRP0615-100KTR
Current - Saturation (Isat): 3.8A

Buy Now Datasheet
Fixed Inductors - 118-SRP0615-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0615-100KTR-ND
Fixed Inductors 118-SRP0615-100KTR-ND
10µH Shielded Inductor 3A 120mOhm Max Nonstandard

10µH Shielded Inductor 3A 120mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 3A Rohs Compliant Bourns - 71AH5831 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 3A Rohs Compliant Bourns
71AH5831
Inductor, 10Uh, Shielded, 3A Rohs Compliant Bourns 71AH5831
INDUCTOR, 10UH, SHIELDED, 3A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 3A; Inductance Bourns - 65AH1023 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 3A; Inductance Bourns
65AH1023
Inductor, 10Uh, Shielded, 3A; Inductance Bourns 65AH1023
INDUCTOR, 10UH, SHIELDED, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):3.8A; Product Range:SRP0615 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 10UH, SHIELDED, 3A; Inductance:10µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):3.8A; Product Range:SRP0615 Series; DC Resistance Max:0.12ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0615-100K 1274171-SRP0615-100K 118-SRP0615-100KTR-ND 71AH5831 65AH1023
Product Name SMD 10UH 3A 120 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 10Uh, Shielded, 3A Rohs Compliant Bourns Inductor, 10Uh, Shielded, 3A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Inductance Range 10 microH 10 microH 10 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8102-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers