Bourns, Inc. SMD 3.3UH 5A 50 MOHM Inductor and Choke SRP0612-3R3K

Description
FIXED IND 3.3UH 5A 50 MOHM SMD Product overview: SRP0612-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0612-3R3K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 5A 50 MOHM SMD Product overview: SRP0612-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0612-3R3K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 5A 50 MOHM Inductor and Choke - 71-SRP0612-3R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 5A 50 MOHM Inductor and Choke
71-SRP0612-3R3K
SMD 3.3UH 5A 50 MOHM Inductor and Choke 71-SRP0612-3R3K
FIXED IND 3.3UH 5A 50 MOHM SMD Product overview: SRP0612-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0612-3R3K can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 5A 50 MOHM SMD Product overview: SRP0612-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 5A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 5A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0612-3R3K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274176-SRP0612-3R3K
Inductors, Coils, Chokes - Fixed Inductors 1274176-SRP0612-3R3K
Win Source Part Number: 1274176-SRP0612-3R3K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0612 Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 28 @ 7.96MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0612-3R3KTR,1 18-SRP0612-3R3KDKR,1 18-SRP0612-3R3KCT Current - Saturation (Isat): 5.5A

Win Source Part Number: 1274176-SRP0612-3R3K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0612
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 28 @ 7.96MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0612-3R3KTR,118-SRP0612-3R3KDKR,118-SRP0612-3R3KCT
Current - Saturation (Isat): 5.5A

Buy Now Datasheet
Fixed Inductors - 118-SRP0612-3R3KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0612-3R3KTR-ND
Fixed Inductors 118-SRP0612-3R3KTR-ND
3.3µH Shielded Inductor 5A 50mOhm Max Nonstandard

3.3µH Shielded Inductor 5A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns - 71AH5824 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns
71AH5824
Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns 71AH5824
INDUCTOR, 3.3UH, SHIELDED, 5A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0612-3R3K 1274176-SRP0612-3R3K 118-SRP0612-3R3KTR-ND 71AH5824
Product Name SMD 3.3UH 5A 50 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 3.3Uh, Shielded, 5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1670188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 27000 microH
View Details