Bourns, Inc. Fixed Inductors SRP0612-100K

Description
10µH Shielded Inductor 2.7A 157mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2.7A 157mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0612-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0612-100KTR-ND
Fixed Inductors 118-SRP0612-100KTR-ND
10µH Shielded Inductor 2.7A 157mOhm Max Nonstandard

10µH Shielded Inductor 2.7A 157mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274178-SRP0612-100K
Inductors, Coils, Chokes - Fixed Inductors 1274178-SRP0612-100K
Win Source Part Number: 1274178-SRP0612-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0612 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 26 @ 2.52MHz Frequency - Self Resonant: 10MHz Package / Case: Nonstandard DC Resistance (DCR): 157mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0612-100KTR,1 18-SRP0612-100KDKR,1 18-SRP0612-100KCT Current - Saturation (Isat): 3A

Win Source Part Number: 1274178-SRP0612-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0612
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 26 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 157mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0612-100KTR,118-SRP0612-100KDKR,118-SRP0612-100KCT
Current - Saturation (Isat): 3A

Buy Now Datasheet
SMD 10UH 2.7A 157 MOHM Inductor and Choke - 71-SRP0612-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.7A 157 MOHM Inductor and Choke
71-SRP0612-100K
SMD 10UH 2.7A 157 MOHM Inductor and Choke 71-SRP0612-100K
FIXED IND 10UH 2.7A 157 MOHM SMD Product overview: SRP0612-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.7A, 157 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.7A, 157 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0612-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.7A 157 MOHM SMD Product overview: SRP0612-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.7A, 157 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.7A, 157 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0612-100K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 10Uh, Shielded, 2.7A Rohs Compliant Bourns - 71AH5822 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.7A Rohs Compliant Bourns
71AH5822
Inductor, 10Uh, Shielded, 2.7A Rohs Compliant Bourns 71AH5822
INDUCTOR, 10UH, SHIELDED, 2.7A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 2.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0612-100KTR-ND 1274178-SRP0612-100K 71-SRP0612-100K 71AH5822
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 2.7A 157 MOHM Inductor and Choke Inductor, 10Uh, Shielded, 2.7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-12N 0201CT-12NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details