Bourns, Inc. 0.68uH 100KHz 4.7A Inductor and Choke SRP0610-R68K

Description
Inductor Power Shielded Wirewound 0.68uH 10% 100KHz 18Q-Factor Metal Alloy Powder 4.7A 0.043Ohm DCR T/R Product overview: SRP0610-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-R68K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 0.68uH 10% 100KHz 18Q-Factor Metal Alloy Powder 4.7A 0.043Ohm DCR T/R Product overview: SRP0610-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-R68K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68uH 100KHz 4.7A Inductor and Choke - 71-SRP0610-R68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68uH 100KHz 4.7A Inductor and Choke
71-SRP0610-R68K
0.68uH 100KHz 4.7A Inductor and Choke 71-SRP0610-R68K
Inductor Power Shielded Wirewound 0.68uH 10% 100KHz 18Q-Factor Metal Alloy Powder 4.7A 0.043Ohm DCR T/R Product overview: SRP0610-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-R68K can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 0.68uH 10% 100KHz 18Q-Factor Metal Alloy Powder 4.7A 0.043Ohm DCR T/R Product overview: SRP0610-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68uH, 100KHz, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.68uH, 100KHz, 4.7A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-R68K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274179-SRP0610-R68K
Inductors, Coils, Chokes - Fixed Inductors 1274179-SRP0610-R68K
Win Source Part Number: 1274179-SRP0610-R68K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 18 @ 25.2MHz Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 43mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-R68KTR,1 18-SRP0610-R68KCT,11 8-SRP0610-R68KDKR Product Status: Last Time Buy Current - Saturation (Isat): 9.5A

Win Source Part Number: 1274179-SRP0610-R68K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0610
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 18 @ 25.2MHz
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 43mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0610-R68KTR,118-SRP0610-R68KCT,118-SRP0610-R68KDKR
Product Status: Last Time Buy
Current - Saturation (Isat): 9.5A

Buy Now Datasheet
Inductor, 0.68Uh, 4.7A, Shld, Smd Rohs Compliant Bourns - 76AH6050 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 4.7A, Shld, Smd Rohs Compliant Bourns
76AH6050
Inductor, 0.68Uh, 4.7A, Shld, Smd Rohs Compliant Bourns 76AH6050
INDUCTOR, 0.68UH, 4.7A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, 4.7A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0610-R68K 1274179-SRP0610-R68K 76AH6050
Product Name 0.68uH 100KHz 4.7A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.68Uh, 4.7A, Shld, Smd Rohs Compliant Bourns
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard
Core Material Metal Alloy Powder
Inductance Tolerance 10 (+/- %)
Q Factor 18
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910380P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1200 milliamps
Lead Style Axial
View Details
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details