Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP0610-R47K

Description
Win Source Part Number: 1274181-SRP0610-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 41.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-R47KDKR, 118-SRP0610-R47KCT,1 18-SRP0610-R47KTR Product Status: Last Time Buy Current - Saturation (Isat): 10.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274181-SRP0610-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 41.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-R47KDKR, 118-SRP0610-R47KCT,1 18-SRP0610-R47KTR Product Status: Last Time Buy Current - Saturation (Isat): 10.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274181-SRP0610-R47K
Inductors, Coils, Chokes - Fixed Inductors 1274181-SRP0610-R47K
Win Source Part Number: 1274181-SRP0610-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 41.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-R47KDKR, 118-SRP0610-R47KCT,1 18-SRP0610-R47KTR Product Status: Last Time Buy Current - Saturation (Isat): 10.5A

Win Source Part Number: 1274181-SRP0610-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0610
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 25.2MHz
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 41.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0610-R47KDKR,118-SRP0610-R47KCT,118-SRP0610-R47KTR
Product Status: Last Time Buy
Current - Saturation (Isat): 10.5A

Buy Now Datasheet
4.7A 41.2MOHM Inductor and Choke - 71-SRP0610-R47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7A 41.2MOHM Inductor and Choke
71-SRP0610-R47K
4.7A 41.2MOHM Inductor and Choke 71-SRP0610-R47K
FIXED IND 470NH 4.7A 41.2MOHM SM Product overview: SRP0610-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7A, 41.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7A, 41.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-R47K can be used for catalog matching and distributor lookup.

FIXED IND 470NH 4.7A 41.2MOHM SM Product overview: SRP0610-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7A, 41.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7A, 41.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-R47K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP0610-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0610-R47KTR-ND
Fixed Inductors 118-SRP0610-R47KTR-ND
470nH Shielded Inductor 4.7A 41.2mOhm Max Nonstandard

470nH Shielded Inductor 4.7A 41.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 4.7A, Shld, Smd Rohs Compliant Bourns - 76AH6049 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 4.7A, Shld, Smd Rohs Compliant Bourns
76AH6049
Inductor, 0.47Uh, 4.7A, Shld, Smd Rohs Compliant Bourns 76AH6049
INDUCTOR, 0.47UH, 4.7A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 0.47UH, 4.7A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274181-SRP0610-R47K 71-SRP0610-R47K 118-SRP0610-R47KTR-ND 76AH6049
Product Name Inductors, Coils, Chokes - Fixed Inductors 4.7A 41.2MOHM Inductor and Choke Fixed Inductors Inductor, 0.47Uh, 4.7A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125996P - RS Components, Ltd.
Specs
Inductance Range 2700 microH
Rated DC Current 90 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3237-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD600PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers