Bourns, Inc. Fixed Inductors SRP0610-6R8K

Description
6.8µH Shielded Inductor 2.3A 173mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 2.3A 173mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0610-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0610-6R8KTR-ND
Fixed Inductors 118-SRP0610-6R8KTR-ND
6.8µH Shielded Inductor 2.3A 173mOhm Max Nonstandard

6.8µH Shielded Inductor 2.3A 173mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274180-SRP0610-6R8K
Inductors, Coils, Chokes - Fixed Inductors 1274180-SRP0610-6R8K
Win Source Part Number: 1274180-SRP0610-6R8K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 24 @ 7.96MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 173mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-6R8KDKR, 118-SRP0610-6R8KTR,1 18-SRP0610-6R8KCT Product Status: Last Time Buy Current - Saturation (Isat): 3.6A

Win Source Part Number: 1274180-SRP0610-6R8K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0610
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 24 @ 7.96MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 173mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0610-6R8KDKR,118-SRP0610-6R8KTR,118-SRP0610-6R8KCT
Product Status: Last Time Buy
Current - Saturation (Isat): 3.6A

Buy Now Datasheet
SMD 6.8UH 2.3A 173MOHM Inductor and Choke - 71-SRP0610-6R8K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.3A 173MOHM Inductor and Choke
71-SRP0610-6R8K
SMD 6.8UH 2.3A 173MOHM Inductor and Choke 71-SRP0610-6R8K
FIXED IND 6.8UH 2.3A 173MOHM SMD Product overview: SRP0610-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.3A, 173MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.3A, 173MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-6R8K can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.3A 173MOHM SMD Product overview: SRP0610-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.3A, 173MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.3A, 173MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-6R8K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Uh, 2.3A, Shld, Smd Rohs Compliant Bourns - 76AH6057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 2.3A, Shld, Smd Rohs Compliant Bourns
76AH6057
Inductor, 6.8Uh, 2.3A, Shld, Smd Rohs Compliant Bourns 76AH6057
INDUCTOR, 6.8UH, 2.3A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, 2.3A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0610-6R8KTR-ND 1274180-SRP0610-6R8K 71-SRP0610-6R8K 76AH6057
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 6.8UH 2.3A 173MOHM Inductor and Choke Inductor, 6.8Uh, 2.3A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
MHL Multilayer Ceramic Inductors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Standards and Certifications RoHS
View Details