Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP0610-3R3K

Description
Win Source Part Number: 1274183-SRP0610-3R3K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 31 @ 7.96MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 99mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-3R3KTR,1 18-SRP0610-3R3KCT,11 8-SRP0610-3R3KDKR Product Status: Last Time Buy Current - Saturation (Isat): 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1274183-SRP0610-3R3K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 31 @ 7.96MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 99mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-3R3KTR,1 18-SRP0610-3R3KCT,11 8-SRP0610-3R3KDKR Product Status: Last Time Buy Current - Saturation (Isat): 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274183-SRP0610-3R3K
Inductors, Coils, Chokes - Fixed Inductors 1274183-SRP0610-3R3K
Win Source Part Number: 1274183-SRP0610-3R3K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 31 @ 7.96MHz Frequency - Self Resonant: 20MHz Package / Case: Nonstandard DC Resistance (DCR): 99mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-3R3KTR,1 18-SRP0610-3R3KCT,11 8-SRP0610-3R3KDKR Product Status: Last Time Buy Current - Saturation (Isat): 5A

Win Source Part Number: 1274183-SRP0610-3R3K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0610
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 31 @ 7.96MHz
Frequency - Self Resonant: 20MHz
Package / Case: Nonstandard
DC Resistance (DCR): 99mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0610-3R3KTR,118-SRP0610-3R3KCT,118-SRP0610-3R3KDKR
Product Status: Last Time Buy
Current - Saturation (Isat): 5A

Buy Now Datasheet
Fixed Inductors - 118-SRP0610-3R3KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0610-3R3KTR-ND
Fixed Inductors 118-SRP0610-3R3KTR-ND
3.3µH Shielded Inductor 3.2A 99mOhm Max Nonstandard

3.3µH Shielded Inductor 3.2A 99mOhm Max Nonstandard

Buy Now Datasheet
SMD 3.3UH 3.2A 99 MOHM Inductor and Choke - 71-SRP0610-3R3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 3.2A 99 MOHM Inductor and Choke
71-SRP0610-3R3K
SMD 3.3UH 3.2A 99 MOHM Inductor and Choke 71-SRP0610-3R3K
FIXED IND 3.3UH 3.2A 99 MOHM SMD Product overview: SRP0610-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.2A, 99 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.2A, 99 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-3R3K can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.2A 99 MOHM SMD Product overview: SRP0610-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 3.2A, 99 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 3.2A, 99 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-3R3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 3.3Uh, 3.2A, Shld, Smd Rohs Compliant Bourns - 76AH6055 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 3.2A, Shld, Smd Rohs Compliant Bourns
76AH6055
Inductor, 3.3Uh, 3.2A, Shld, Smd Rohs Compliant Bourns 76AH6055
INDUCTOR, 3.3UH, 3.2A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 3.2A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274183-SRP0610-3R3K 118-SRP0610-3R3KTR-ND 71-SRP0610-3R3K 76AH6055
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 3.3UH 3.2A 99 MOHM Inductor and Choke Inductor, 3.3Uh, 3.2A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE047M - 1150851-LFC32TE047M - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0470 microH
Inductance Tolerance 20 (+/- %)
View Details