Bourns, Inc. 1.5uH 100KHz 3.5A Inductor and Choke SRP0610-1R5K

Description
Inductor Power Shielded Wirewound 1.5uH 10% 100KHz 43Q-Factor Metal Alloy Powder 3.5A 0.074Ohm DCR T/R Product overview: SRP0610-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-1R5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Inductor Power Shielded Wirewound 1.5uH 10% 100KHz 43Q-Factor Metal Alloy Powder 3.5A 0.074Ohm DCR T/R Product overview: SRP0610-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-1R5K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5uH 100KHz 3.5A Inductor and Choke - 71-SRP0610-1R5K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5uH 100KHz 3.5A Inductor and Choke
71-SRP0610-1R5K
1.5uH 100KHz 3.5A Inductor and Choke 71-SRP0610-1R5K
Inductor Power Shielded Wirewound 1.5uH 10% 100KHz 43Q-Factor Metal Alloy Powder 3.5A 0.074Ohm DCR T/R Product overview: SRP0610-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-1R5K can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 1.5uH 10% 100KHz 43Q-Factor Metal Alloy Powder 3.5A 0.074Ohm DCR T/R Product overview: SRP0610-1R5K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5uH, 100KHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5uH, 100KHz, 3.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0610-1R5K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274184-SRP0610-1R5K
Inductors, Coils, Chokes - Fixed Inductors 1274184-SRP0610-1R5K
Win Source Part Number: 1274184-SRP0610-1R5K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0610 Package: Tape & Reel Shielding: Shielded Inductance: 1.5 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 43 @ 7.96MHz Frequency - Self Resonant: 37MHz Package / Case: Nonstandard DC Resistance (DCR): 74mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0610-1R5KTR,1 18-SRP0610-1R5KCT,11 8-SRP0610-1R5KDKR Product Status: Last Time Buy Current - Saturation (Isat): 7.5A

Win Source Part Number: 1274184-SRP0610-1R5K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0610
Package: Tape & Reel
Shielding: Shielded
Inductance: 1.5 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 43 @ 7.96MHz
Frequency - Self Resonant: 37MHz
Package / Case: Nonstandard
DC Resistance (DCR): 74mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.264" W (7.10mm x 6.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0610-1R5KTR,118-SRP0610-1R5KCT,118-SRP0610-1R5KDKR
Product Status: Last Time Buy
Current - Saturation (Isat): 7.5A

Buy Now Datasheet
Inductor, 1.5Uh, 3.5A, Shld, Smd Rohs Compliant Bourns - 76AH6052 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 3.5A, Shld, Smd Rohs Compliant Bourns
76AH6052
Inductor, 1.5Uh, 3.5A, Shld, Smd Rohs Compliant Bourns 76AH6052
INDUCTOR, 1.5UH, 3.5A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, 3.5A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0610-1R5K 1274184-SRP0610-1R5K 76AH6052
Product Name 1.5uH 100KHz 3.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1.5Uh, 3.5A, Shld, Smd Rohs Compliant Bourns
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Power Standard
Core Material Metal Alloy Powder
Inductance Tolerance 10 (+/- %)
Q Factor 43
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers