Bourns, Inc. Fixed Inductors SRP0610-100K

Description
10µH Shielded Inductor 2A 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 2A 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0610-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0610-100KTR-ND
Fixed Inductors 118-SRP0610-100KTR-ND
10µH Shielded Inductor 2A 240mOhm Max Nonstandard

10µH Shielded Inductor 2A 240mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, 2A, Shld, Smd Rohs Compliant Bourns - 76AH6053 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 2A, Shld, Smd Rohs Compliant Bourns
76AH6053
Inductor, 10Uh, 2A, Shld, Smd Rohs Compliant Bourns 76AH6053
INDUCTOR, 10UH, 2A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 10UH, 2A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0610-100KTR-ND 76AH6053
Product Name Fixed Inductors Inductor, 10Uh, 2A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.5800 ohms
View Details
2 suppliers
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - 1048400 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 500 milliamps
View Details