Bourns, Inc. 12.5A 7.2MOHM Inductor and Choke SRP0520-R47K

Description
FIXED IND 470NH 12.5A 7.2MOHM SM Product overview: SRP0520-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12.5A, 7.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0520-R47K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 12.5A 7.2MOHM SM Product overview: SRP0520-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12.5A, 7.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0520-R47K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5A 7.2MOHM Inductor and Choke - 71-SRP0520-R47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5A 7.2MOHM Inductor and Choke
71-SRP0520-R47K
12.5A 7.2MOHM Inductor and Choke 71-SRP0520-R47K
FIXED IND 470NH 12.5A 7.2MOHM SM Product overview: SRP0520-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12.5A, 7.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0520-R47K can be used for catalog matching and distributor lookup.

FIXED IND 470NH 12.5A 7.2MOHM SM Product overview: SRP0520-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5A, 7.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12.5A, 7.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0520-R47K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274188-SRP0520-R47K
Inductors, Coils, Chokes - Fixed Inductors 1274188-SRP0520-R47K
Win Source Part Number: 1274188-SRP0520-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0520 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 19 @ 25.2MHz Frequency - Self Resonant: 67MHz Package / Case: Nonstandard DC Resistance (DCR): 7.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 12.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0520-R47KDKR, 118-SRP0520-R47KCT,1 18-SRP0520-R47KTR Current - Saturation (Isat): 20A

Win Source Part Number: 1274188-SRP0520-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0520
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 19 @ 25.2MHz
Frequency - Self Resonant: 67MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0520-R47KDKR,118-SRP0520-R47KCT,118-SRP0520-R47KTR
Current - Saturation (Isat): 20A

Buy Now Datasheet
Fixed Inductors - 118-SRP0520-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0520-R47KTR-ND
Fixed Inductors 118-SRP0520-R47KTR-ND
470nH Shielded Inductor 12.5A 7.2mOhm Max Nonstandard

470nH Shielded Inductor 12.5A 7.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns - 71AH5810 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns
71AH5810
Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns 71AH5810
INDUCTOR, 470NH, SHIELDED, 12.5A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 12.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0520-R47K 1274188-SRP0520-R47K 118-SRP0520-R47KTR-ND 71AH5810
Product Name 12.5A 7.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 470Nh, Shielded, 12.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Metal Alloy Powder Metal
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-614-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers