Bourns, Inc. Fixed Inductors SRP0520-2R2K

Description
2.2µH Shielded Inductor 6.2A 26.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 6.2A 26.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0520-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0520-2R2KTR-ND
Fixed Inductors 118-SRP0520-2R2KTR-ND
2.2µH Shielded Inductor 6.2A 26.2mOhm Max Nonstandard

2.2µH Shielded Inductor 6.2A 26.2mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 6.2A 26.2MOHM Inductor and Choke - 71-SRP0520-2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 6.2A 26.2MOHM Inductor and Choke
71-SRP0520-2R2K
2.2UH 6.2A 26.2MOHM Inductor and Choke 71-SRP0520-2R2K
FIXED IND 2.2UH 6.2A 26.2MOHM SM Product overview: SRP0520-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.2A, 26.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.2A, 26.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0520-2R2K can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 6.2A 26.2MOHM SM Product overview: SRP0520-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 6.2A, 26.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 6.2A, 26.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0520-2R2K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274191-SRP0520-2R2K
Inductors, Coils, Chokes - Fixed Inductors 1274191-SRP0520-2R2K
Win Source Part Number: 1274191-SRP0520-2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0520 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 46 @ 7.96MHz Frequency - Self Resonant: 27MHz Package / Case: Nonstandard DC Resistance (DCR): 26.2mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0520-2R2KTR,1 18-SRP0520-2R2KCT,11 8-SRP0520-2R2KDKR Current - Saturation (Isat): 10.8A

Win Source Part Number: 1274191-SRP0520-2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0520
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 46 @ 7.96MHz
Frequency - Self Resonant: 27MHz
Package / Case: Nonstandard
DC Resistance (DCR): 26.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0520-2R2KTR,118-SRP0520-2R2KCT,118-SRP0520-2R2KDKR
Current - Saturation (Isat): 10.8A

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 6.2A Rohs Compliant Bourns - 71AH5814 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 6.2A Rohs Compliant Bourns
71AH5814
Inductor, 2.2Uh, Shielded, 6.2A Rohs Compliant Bourns 71AH5814
INDUCTOR, 2.2UH, SHIELDED, 6.2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 6.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0520-2R2KTR-ND 71-SRP0520-2R2K 1274191-SRP0520-2R2K 71AH5814
Product Name Fixed Inductors 2.2UH 6.2A 26.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 2.2Uh, Shielded, 6.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8103 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details