Bourns, Inc. Fixed Inductors SRP0515-R68K

Description
680nH Shielded Inductor 8.1A 14.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 8.1A 14.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0515-R68KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0515-R68KTR-ND
Fixed Inductors 118-SRP0515-R68KTR-ND
680nH Shielded Inductor 8.1A 14.5mOhm Max Nonstandard

680nH Shielded Inductor 8.1A 14.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274192-SRP0515-R68K
Inductors, Coils, Chokes - Fixed Inductors 1274192-SRP0515-R68K
Win Source Part Number: 1274192-SRP0515-R68K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0515 Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 16 @ 25.2MHz Frequency - Self Resonant: 52MHz Package / Case: Nonstandard DC Resistance (DCR): 14.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 8.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0515-R68KCT,1 18-SRP0515-R68KDKR,1 18-SRP0515-R68KTR Current - Saturation (Isat): 13.5A

Win Source Part Number: 1274192-SRP0515-R68K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0515
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 16 @ 25.2MHz
Frequency - Self Resonant: 52MHz
Package / Case: Nonstandard
DC Resistance (DCR): 14.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0515-R68KCT,118-SRP0515-R68KDKR,118-SRP0515-R68KTR
Current - Saturation (Isat): 13.5A

Buy Now Datasheet
8.1A 14.5MOHM Inductor and Choke - 71-SRP0515-R68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.1A 14.5MOHM Inductor and Choke
71-SRP0515-R68K
8.1A 14.5MOHM Inductor and Choke 71-SRP0515-R68K
FIXED IND 680NH 8.1A 14.5MOHM SM Product overview: SRP0515-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1A, 14.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.1A, 14.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-R68K can be used for catalog matching and distributor lookup.

FIXED IND 680NH 8.1A 14.5MOHM SM Product overview: SRP0515-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.1A, 14.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.1A, 14.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-R68K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 680Nh, Shielded, 8.1A Rohs Compliant Bourns - 71AH5802 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 8.1A Rohs Compliant Bourns
71AH5802
Inductor, 680Nh, Shielded, 8.1A Rohs Compliant Bourns 71AH5802
INDUCTOR, 680NH, SHIELDED, 8.1A ROHS COMPLIANT: YES

INDUCTOR, 680NH, SHIELDED, 8.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0515-R68KTR-ND 1274192-SRP0515-R68K 71-SRP0515-R68K 71AH5802
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 8.1A 14.5MOHM Inductor and Choke Inductor, 680Nh, Shielded, 8.1A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data