Win Source Part Number: 1274193-SRP0515-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0515
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 16 @ 25.2MHz
Frequency - Self Resonant: 65MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11.2mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 9.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0515-R47KTR,1
Current - Saturation (Isat): 14.5A
470nH Shielded Inductor 9.5A 11.2mOhm Max Nonstandard
FIXED IND 470NH 9.5A 11.2MOHM SM Product overview: SRP0515-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.5A, 11.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 9.5A, 11.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-R47K can be used for catalog matching and distributor lookup.
INDUCTOR, 470NH, SHIELDED, 9.5A ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274193-SRP0515-R47K | 118-SRP0515-R47KTR-ND | 71-SRP0515-R47K | 71AH5801 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 9.5A 11.2MOHM Inductor and Choke | Inductor, 470Nh, Shielded, 9.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard | |||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |