Bourns, Inc. Fixed Inductors SRP0515-6R8K

Description
6.8µH Shielded Inductor 2.7A 130mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 2.7A 130mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0515-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0515-6R8KTR-ND
Fixed Inductors 118-SRP0515-6R8KTR-ND
6.8µH Shielded Inductor 2.7A 130mOhm Max Nonstandard

6.8µH Shielded Inductor 2.7A 130mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 2.7A Rohs Compliant Bourns - 71AH5809 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.7A Rohs Compliant Bourns
71AH5809
Inductor, 6.8Uh, Shielded, 2.7A Rohs Compliant Bourns 71AH5809
INDUCTOR, 6.8UH, SHIELDED, 2.7A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 2.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0515-6R8KTR-ND 71AH5809
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 2.7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4400 to ? microH
DCR 0.0490 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details