Bourns, Inc. 4.7UH 3.7A 73.5MOHM Inductor and Choke SRP0515-4R7K

Description
FIXED IND 4.7UH 3.7A 73.5MOHM SM Product overview: SRP0515-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.7A, 73.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.7A, 73.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 3.7A 73.5MOHM SM Product overview: SRP0515-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.7A, 73.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.7A, 73.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 3.7A 73.5MOHM Inductor and Choke - 71-SRP0515-4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 3.7A 73.5MOHM Inductor and Choke
71-SRP0515-4R7K
4.7UH 3.7A 73.5MOHM Inductor and Choke 71-SRP0515-4R7K
FIXED IND 4.7UH 3.7A 73.5MOHM SM Product overview: SRP0515-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.7A, 73.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.7A, 73.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-4R7K can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.7A 73.5MOHM SM Product overview: SRP0515-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 3.7A, 73.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 3.7A, 73.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-4R7K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 118-SRP0515-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0515-4R7KTR-ND
Fixed Inductors 118-SRP0515-4R7KTR-ND
4.7µH Shielded Inductor 3.7A 73.5mOhm Max Nonstandard

4.7µH Shielded Inductor 3.7A 73.5mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274194-SRP0515-4R7K
Inductors, Coils, Chokes - Fixed Inductors 1274194-SRP0515-4R7K
Win Source Part Number: 1274194-SRP0515-4R7K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0515 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 25 @ 7.96MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 73.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0515-4R7KTR,1 18-SRP0515-4R7KDKR,1 18-SRP0515-4R7KCT Current - Saturation (Isat): 5A

Win Source Part Number: 1274194-SRP0515-4R7K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0515
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 25 @ 7.96MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 73.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0515-4R7KTR,118-SRP0515-4R7KDKR,118-SRP0515-4R7KCT
Current - Saturation (Isat): 5A

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Bourns - 71AH5808 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Bourns
71AH5808
Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Bourns 71AH5808
INDUCTOR, 4.7UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0515-4R7K 118-SRP0515-4R7KTR-ND 1274194-SRP0515-4R7K 71AH5808
Product Name 4.7UH 3.7A 73.5MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 4.7Uh, Shielded, 3.7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 4.7 microH 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Adjustable Inductors - 1956-1086-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
0.0087uH 250MHz 1.5A Inductor and Choke - 71-0402HP-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details