Bourns, Inc. SMD 10UH 2.4A 164 MOHM Inductor and Choke SRP0515-100K

Description
FIXED IND 10UH 2.4A 164 MOHM SMD Product overview: SRP0515-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 164 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 164 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 2.4A 164 MOHM SMD Product overview: SRP0515-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 164 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 164 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-100K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 2.4A 164 MOHM Inductor and Choke - 71-SRP0515-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.4A 164 MOHM Inductor and Choke
71-SRP0515-100K
SMD 10UH 2.4A 164 MOHM Inductor and Choke 71-SRP0515-100K
FIXED IND 10UH 2.4A 164 MOHM SMD Product overview: SRP0515-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 164 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 164 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.4A 164 MOHM SMD Product overview: SRP0515-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.4A, 164 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.4A, 164 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0515-100K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1012173-SRP0515-100K
Inductors, Coils, Chokes - Fixed Inductors 1012173-SRP0515-100K
Win Source Part Number: 1012173-SRP0515-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0515 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 33 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 164mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0515-100KDKR, 118-SRP0515-100KTR,1 18-SRP0515-100KCT Current - Saturation (Isat): 3.2A

Win Source Part Number: 1012173-SRP0515-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0515
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 33 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 164mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0515-100KDKR,118-SRP0515-100KTR,118-SRP0515-100KCT
Current - Saturation (Isat): 3.2A

Buy Now Datasheet
Fixed Inductors - 118-SRP0515-100KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0515-100KCT-ND
Fixed Inductors 118-SRP0515-100KCT-ND
10µH Shielded Inductor 2.4A 164mOhm Max Nonstandard

10µH Shielded Inductor 2.4A 164mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP0515-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0515-100KTR-ND
Fixed Inductors 118-SRP0515-100KTR-ND
10µH Shielded Inductor 2.4A 164mOhm Max Nonstandard

10µH Shielded Inductor 2.4A 164mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 2.4A Rohs Compliant Bourns - 71AH5805 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 2.4A Rohs Compliant Bourns
71AH5805
Inductor, 10Uh, Shielded, 2.4A Rohs Compliant Bourns 71AH5805
INDUCTOR, 10UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0515-100K 1012173-SRP0515-100K 118-SRP0515-100KCT-ND 71AH5805
Product Name SMD 10UH 2.4A 164 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 10Uh, Shielded, 2.4A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Ferrite Metal
Inductance Range 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624032-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 680 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3158-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers