Bourns, Inc. Fixed Inductors SRP0512-6R8K

Description
6.8µH Shielded Inductor 2.2A 175mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 2.2A 175mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0512-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0512-6R8KTR-ND
Fixed Inductors 118-SRP0512-6R8KTR-ND
6.8µH Shielded Inductor 2.2A 175mOhm Max Nonstandard

6.8µH Shielded Inductor 2.2A 175mOhm Max Nonstandard

Buy Now Datasheet
SMD 6.8UH 2.2A 175MOHM Inductor and Choke - 71-SRP0512-6R8K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2.2A 175MOHM Inductor and Choke
71-SRP0512-6R8K
SMD 6.8UH 2.2A 175MOHM Inductor and Choke 71-SRP0512-6R8K
FIXED IND 6.8UH 2.2A 175MOHM SMD Product overview: SRP0512-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.2A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.2A, 175MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-6R8K can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2.2A 175MOHM SMD Product overview: SRP0512-6R8K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2.2A, 175MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2.2A, 175MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-6R8K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274200-SRP0512-6R8K
Inductors, Coils, Chokes - Fixed Inductors 1274200-SRP0512-6R8K
Win Source Part Number: 1274200-SRP0512-6R8K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0512 Package: Tape & Reel Shielding: Shielded Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 17MHz Package / Case: Nonstandard DC Resistance (DCR): 175mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0512-6R8KDKR, 118-SRP0512-6R8KTR,1 18-SRP0512-6R8KCT Current - Saturation (Isat): 3.5A

Win Source Part Number: 1274200-SRP0512-6R8K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0512
Package: Tape & Reel
Shielding: Shielded
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 17MHz
Package / Case: Nonstandard
DC Resistance (DCR): 175mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0512-6R8KDKR,118-SRP0512-6R8KTR,118-SRP0512-6R8KCT
Current - Saturation (Isat): 3.5A

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 2.2A Rohs Compliant Bourns - 71AH5800 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.2A Rohs Compliant Bourns
71AH5800
Inductor, 6.8Uh, Shielded, 2.2A Rohs Compliant Bourns 71AH5800
INDUCTOR, 6.8UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 2.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0512-6R8KTR-ND 71-SRP0512-6R8K 1274200-SRP0512-6R8K 71AH5800
Product Name Fixed Inductors SMD 6.8UH 2.2A 175MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 6.8Uh, Shielded, 2.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details