Bourns, Inc. Fixed Inductors SRP0512-4R7K

Description
4.7µH Shielded Inductor 3.1A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 3.1A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0512-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0512-4R7KTR-ND
Fixed Inductors 118-SRP0512-4R7KTR-ND
4.7µH Shielded Inductor 3.1A 100mOhm Max Nonstandard

4.7µH Shielded Inductor 3.1A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns - 71AH5799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns
71AH5799
Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns 71AH5799
INDUCTOR, 4.7UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0512-4R7KTR-ND 71AH5799
Product Name Fixed Inductors Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8119 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
4 suppliers
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details