Bourns, Inc. 2.2UH 4.2A 51.5MOHM Inductor and Choke SRP0512-2R2K

Description
FIXED IND 2.2UH 4.2A 51.5MOHM SM Product overview: SRP0512-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.2A, 51.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.2A, 51.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-2R2K can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.2UH 4.2A 51.5MOHM SM Product overview: SRP0512-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.2A, 51.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.2A, 51.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-2R2K can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRP0512-2R2K is a shielded power inductor with an inductance of 2.2 µH and a rated current of 4.2 A. It features a metal alloy powder core and flat wire construction, which contributes to its high saturation current and low buzz noise. The inductor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It operates effectively within a temperature range of -40 °C to +125 °C and has a rated voltage of 50 V. The device is packaged in reels of 4000 pieces, facilitating easy integration into automated assembly processes. This inductor is designed for applications requiring reliable performance in power management circuits.

Datasheet Summary
Powered by GS/AI

The Bourns SRP0512-2R2K is a shielded power inductor with an inductance of 2.2 µH and a rated current of 4.2 A. It features a metal alloy powder core and flat wire construction, which contributes to its high saturation current and low buzz noise. The inductor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It operates effectively within a temperature range of -40 °C to +125 °C and has a rated voltage of 50 V. The device is packaged in reels of 4000 pieces, facilitating easy integration into automated assembly processes. This inductor is designed for applications requiring reliable performance in power management circuits.

Suppliers

Company
Product
Description
Supplier Links
2.2UH 4.2A 51.5MOHM Inductor and Choke - 71-SRP0512-2R2K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 4.2A 51.5MOHM Inductor and Choke
71-SRP0512-2R2K
2.2UH 4.2A 51.5MOHM Inductor and Choke 71-SRP0512-2R2K
FIXED IND 2.2UH 4.2A 51.5MOHM SM Product overview: SRP0512-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.2A, 51.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.2A, 51.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-2R2K can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 4.2A 51.5MOHM SM Product overview: SRP0512-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 4.2A, 51.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 4.2A, 51.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0512-2R2K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274203-SRP0512-2R2K
Inductors, Coils, Chokes - Fixed Inductors 1274203-SRP0512-2R2K
Win Source Part Number: 1274203-SRP0512-2R2K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0512 Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 39 @ 7.96MHz Frequency - Self Resonant: 28MHz Package / Case: Nonstandard DC Resistance (DCR): 51.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0512-2R2KDKR, 118-SRP0512-2R2KCT,1 18-SRP0512-2R2KTR Current - Saturation (Isat): 6.8A

Win Source Part Number: 1274203-SRP0512-2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0512
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 39 @ 7.96MHz
Frequency - Self Resonant: 28MHz
Package / Case: Nonstandard
DC Resistance (DCR): 51.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0512-2R2KDKR,118-SRP0512-2R2KCT,118-SRP0512-2R2KTR
Current - Saturation (Isat): 6.8A

Buy Now Datasheet
Fixed Inductors - 118-SRP0512-2R2KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0512-2R2KTR-ND
Fixed Inductors 118-SRP0512-2R2KTR-ND
2.2µH Shielded Inductor 4.2A 51.5mOhm Max Nonstandard

2.2µH Shielded Inductor 4.2A 51.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 4.2A Rohs Compliant Bourns - 71AH5797 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 4.2A Rohs Compliant Bourns
71AH5797
Inductor, 2.2Uh, Shielded, 4.2A Rohs Compliant Bourns 71AH5797
INDUCTOR, 2.2UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0512-2R2K 1274203-SRP0512-2R2K 118-SRP0512-2R2KTR-ND 71AH5797
Product Name 2.2UH 4.2A 51.5MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 2.2Uh, Shielded, 4.2A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Power Inductor Standard
Core Material Metal Alloy Powder Metal
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers