Bourns, Inc. Fixed Inductors SRP0510-3R3K

Description
3.3µH Shielded Inductor 2.8A 104mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.8A 104mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0510-3R3KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0510-3R3KTR-ND
Fixed Inductors 118-SRP0510-3R3KTR-ND
3.3µH Shielded Inductor 2.8A 104mOhm Max Nonstandard

3.3µH Shielded Inductor 2.8A 104mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, 2.8A, Shld, Smd Rohs Compliant Bourns - 76AH6046 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 2.8A, Shld, Smd Rohs Compliant Bourns
76AH6046
Inductor, 3.3Uh, 2.8A, Shld, Smd Rohs Compliant Bourns 76AH6046
INDUCTOR, 3.3UH, 2.8A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, 2.8A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0510-3R3KTR-ND 76AH6046
Product Name Fixed Inductors Inductor, 3.3Uh, 2.8A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details