Bourns, Inc. Fixed Inductors SRP0510-1R0K

Description
1µH Shielded Inductor 4A 57mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 4A 57mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0510-1R0KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0510-1R0KTR-ND
Fixed Inductors 118-SRP0510-1R0KTR-ND
1µH Shielded Inductor 4A 57mOhm Max Nonstandard

1µH Shielded Inductor 4A 57mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274210-SRP0510-1R0K
Inductors, Coils, Chokes - Fixed Inductors 1274210-SRP0510-1R0K
Win Source Part Number: 1274210-SRP0510-1R0K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0510 Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 41 @ 7.96MHz Frequency - Self Resonant: 51MHz Package / Case: Nonstandard DC Resistance (DCR): 57mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0510-1R0KTR,1 18-SRP0510-1R0KCT,11 8-SRP0510-1R0KDKR Product Status: Last Time Buy Current - Saturation (Isat): 8A

Win Source Part Number: 1274210-SRP0510-1R0K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0510
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 41 @ 7.96MHz
Frequency - Self Resonant: 51MHz
Package / Case: Nonstandard
DC Resistance (DCR): 57mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0510-1R0KTR,118-SRP0510-1R0KCT,118-SRP0510-1R0KDKR
Product Status: Last Time Buy
Current - Saturation (Isat): 8A

Buy Now Datasheet
SMD 1UH 4A 57 MOHM Inductor and Choke - 71-SRP0510-1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4A 57 MOHM Inductor and Choke
71-SRP0510-1R0K
SMD 1UH 4A 57 MOHM Inductor and Choke 71-SRP0510-1R0K
FIXED IND 1UH 4A 57 MOHM SMD Product overview: SRP0510-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0510-1R0K can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4A 57 MOHM SMD Product overview: SRP0510-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 57 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 57 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0510-1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 4A, Shld, Smd Rohs Compliant Bourns - 76AH6042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 4A, Shld, Smd Rohs Compliant Bourns
76AH6042
Inductor, 1Uh, 4A, Shld, Smd Rohs Compliant Bourns 76AH6042
INDUCTOR, 1UH, 4A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 1UH, 4A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0510-1R0KTR-ND 1274210-SRP0510-1R0K 71-SRP0510-1R0K 76AH6042
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 4A 57 MOHM Inductor and Choke Inductor, 1Uh, 4A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details