Bourns, Inc. Fixed Inductors SRP0510-100K

Description
10µH Shielded Inductor 1.6A 335mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.6A 335mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0510-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0510-100KTR-ND
Fixed Inductors 118-SRP0510-100KTR-ND
10µH Shielded Inductor 1.6A 335mOhm Max Nonstandard

10µH Shielded Inductor 1.6A 335mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 1.6A 335 MOHM Inductor and Choke - 71-SRP0510-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.6A 335 MOHM Inductor and Choke
71-SRP0510-100K
SMD 10UH 1.6A 335 MOHM Inductor and Choke 71-SRP0510-100K
FIXED IND 10UH 1.6A 335 MOHM SMD Product overview: SRP0510-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 335 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 335 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0510-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.6A 335 MOHM SMD Product overview: SRP0510-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.6A, 335 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.6A, 335 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0510-100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274209-SRP0510-100K
Inductors, Coils, Chokes - Fixed Inductors 1274209-SRP0510-100K
Win Source Part Number: 1274209-SRP0510-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0510 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 24 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 335mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0510-100KTR,1 18-SRP0510-100KDKR,1 18-SRP0510-100KCT Product Status: Last Time Buy Current - Saturation (Isat): 2.1A

Win Source Part Number: 1274209-SRP0510-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0510
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 24 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 335mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0510-100KTR,118-SRP0510-100KDKR,118-SRP0510-100KCT
Product Status: Last Time Buy
Current - Saturation (Isat): 2.1A

Buy Now Datasheet
Inductor, 10Uh, 1.6A, Shld, Smd Rohs Compliant Bourns - 76AH6044 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1.6A, Shld, Smd Rohs Compliant Bourns
76AH6044
Inductor, 10Uh, 1.6A, Shld, Smd Rohs Compliant Bourns 76AH6044
INDUCTOR, 10UH, 1.6A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 10UH, 1.6A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0510-100KTR-ND 71-SRP0510-100K 1274209-SRP0510-100K 76AH6044
Product Name Fixed Inductors SMD 10UH 1.6A 335 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 10Uh, 1.6A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125975 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details