Bourns, Inc. Fixed Inductors SRP0420-R68K

Description
680nH Shielded Inductor 9.3A 13.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Inductor 9.3A 13.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0420-R68KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0420-R68KTR-ND
Fixed Inductors 118-SRP0420-R68KTR-ND
680nH Shielded Inductor 9.3A 13.2mOhm Max Nonstandard

680nH Shielded Inductor 9.3A 13.2mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 680Nh, Shielded, 9.3A Rohs Compliant Bourns - 71AH5784 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Nh, Shielded, 9.3A Rohs Compliant Bourns
71AH5784
Inductor, 680Nh, Shielded, 9.3A Rohs Compliant Bourns 71AH5784
INDUCTOR, 680NH, SHIELDED, 9.3A ROHS COMPLIANT: YES

INDUCTOR, 680NH, SHIELDED, 9.3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0420-R68KTR-ND 71AH5784
Product Name Fixed Inductors Inductor, 680Nh, Shielded, 9.3A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details
Power Inductors - 1-2176637-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details