FIXED IND 470NH 10.5A 8.9MOHM SM Product overview: SRP0420-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10.5A, 8.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10.5A, 8.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0420-R47K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274211-SRP0420-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0420
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 25.2MHz
Frequency - Self Resonant: 92MHz
Package / Case: Nonstandard
DC Resistance (DCR): 8.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0420-R47KDKR,
Current - Saturation (Isat): 18A
470nH Shielded Inductor 10.5A 8.9mOhm Max Nonstandard
FIXED IND 470NH 10.5A 8.9MOHM SM
INDUCTOR, 470NH, SHIELDED, 10.5A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP0420-R47K | 1274211-SRP0420-R47K | 118-SRP0420-R47KTR-ND | SRP0420-R47K | 71AH5783 |
| Product Name | 10.5A 8.9MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Fixed Inductors | Inductor, 470Nh, Shielded, 10.5A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Power Inductor | Standard | |||
| Core Material | Ferrite | Metal | Metal | ||
| Inductance Range | 0.4700 microH | 0.4700 microH | 0.4700 microH |