Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SRP0420-4R7K

Description
Win Source Part Number: 1274212-SRP0420-4R7K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0420 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 37 @ 7.96MHz Frequency - Self Resonant: 24MHz Package / Case: Nonstandard DC Resistance (DCR): 91mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0420-4R7KCT,1 18-SRP0420-4R7KDKR,1 18-SRP0420-4R7KTR Current - Saturation (Isat): 4.6A
Request a Quote Datasheet
Description
Win Source Part Number: 1274212-SRP0420-4R7K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0420 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 37 @ 7.96MHz Frequency - Self Resonant: 24MHz Package / Case: Nonstandard DC Resistance (DCR): 91mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0420-4R7KCT,1 18-SRP0420-4R7KDKR,1 18-SRP0420-4R7KTR Current - Saturation (Isat): 4.6A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274212-SRP0420-4R7K
Inductors, Coils, Chokes - Fixed Inductors 1274212-SRP0420-4R7K
Win Source Part Number: 1274212-SRP0420-4R7K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0420 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.079" (2.00mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 37 @ 7.96MHz Frequency - Self Resonant: 24MHz Package / Case: Nonstandard DC Resistance (DCR): 91mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0420-4R7KCT,1 18-SRP0420-4R7KDKR,1 18-SRP0420-4R7KTR Current - Saturation (Isat): 4.6A

Win Source Part Number: 1274212-SRP0420-4R7K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0420
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 37 @ 7.96MHz
Frequency - Self Resonant: 24MHz
Package / Case: Nonstandard
DC Resistance (DCR): 91mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0420-4R7KCT,118-SRP0420-4R7KDKR,118-SRP0420-4R7KTR
Current - Saturation (Isat): 4.6A

Buy Now Datasheet
SMD 4.7UH 3.1A 91 MOHM Inductor and Choke - 71-SRP0420-4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.1A 91 MOHM Inductor and Choke
71-SRP0420-4R7K
SMD 4.7UH 3.1A 91 MOHM Inductor and Choke 71-SRP0420-4R7K
FIXED IND 4.7UH 3.1A 91 MOHM SMD Product overview: SRP0420-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0420-4R7K can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.1A 91 MOHM SMD Product overview: SRP0420-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.1A, 91 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.1A, 91 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0420-4R7K can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 118-SRP0420-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0420-4R7KTR-ND
Fixed Inductors 118-SRP0420-4R7KTR-ND
4.7µH Shielded Inductor 3.1A 91mOhm Max Nonstandard

4.7µH Shielded Inductor 3.1A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP0420-4R7KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0420-4R7KCT-ND
Fixed Inductors 118-SRP0420-4R7KCT-ND
4.7µH Shielded Inductor 3.1A 91mOhm Max Nonstandard

4.7µH Shielded Inductor 3.1A 91mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns - 71AH5790 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns
71AH5790
Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns 71AH5790
INDUCTOR, 4.7UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 3.1A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns - 33AK4392 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns
33AK4392
Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns 33AK4392
INDUCTOR, 4.7UH, SHIELDED, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:SRP0420 Series; Power Inductor Case:4.4mm x 4.1mm x 2mm RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:SRP0420 Series; Power Inductor Case:4.4mm x 4.1mm x 2mm RoHS Compliant: Yes

Supplier's Site
Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns - 65AH0982 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns
65AH0982
Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns 65AH0982
INDUCTOR, 4.7UH, SHIELDED, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Shielde d; Saturation Current (Isat):4.6A; Product Range:SRP0420 Series; DC Resistance Max:0.091ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 3.1A; Inductance:4.7µH; RMS Current (Irms):3.1A; Inductor Construction:Shielded; Saturation Current (Isat):4.6A; Product Range:SRP0420 Series; DC Resistance Max:0.091ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274212-SRP0420-4R7K 71-SRP0420-4R7K 118-SRP0420-4R7KTR-ND 71AH5790 33AK4392 65AH0982
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 3.1A 91 MOHM Inductor and Choke Fixed Inductors Inductor, 4.7Uh, Shielded, 3.1A Rohs Compliant Bourns Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns Inductor, 4.7Uh, Shielded, 3.1A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard Power Inductor
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J103JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-531 0402DF-531XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details