Bourns, Inc. Fixed Inductors SRP0420-100K

Description
10µH Shielded Inductor 1.8A 235mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.8A 235mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0420-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0420-100KTR-ND
Fixed Inductors 118-SRP0420-100KTR-ND
10µH Shielded Inductor 1.8A 235mOhm Max Nonstandard

10µH Shielded Inductor 1.8A 235mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 1.8A Rohs Compliant Bourns - 71AH5787 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.8A Rohs Compliant Bourns
71AH5787
Inductor, 10Uh, Shielded, 1.8A Rohs Compliant Bourns 71AH5787
INDUCTOR, 10UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 1.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0420-100KTR-ND 71AH5787
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 1.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2394JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details