Bourns, Inc. Fixed Inductors SRP0415-6R8K

Description
6.8µH Shielded Inductor 2.5A 125mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 2.5A 125mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0415-6R8KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0415-6R8KCT-ND
Fixed Inductors 118-SRP0415-6R8KCT-ND
6.8µH Shielded Inductor 2.5A 125mOhm Max Nonstandard

6.8µH Shielded Inductor 2.5A 125mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP0415-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0415-6R8KTR-ND
Fixed Inductors 118-SRP0415-6R8KTR-ND
6.8µH Shielded Inductor 2.5A 125mOhm Max Nonstandard

6.8µH Shielded Inductor 2.5A 125mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 2.5A Rohs Compliant Bourns - 71AH5782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 2.5A Rohs Compliant Bourns
71AH5782
Inductor, 6.8Uh, Shielded, 2.5A Rohs Compliant Bourns 71AH5782
INDUCTOR, 6.8UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 2.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0415-6R8KCT-ND 71AH5782
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 2.5A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers