Bourns, Inc. Fixed Inductors SRP0415-4R7K

Description
4.7µH Shielded Inductor 2.8A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Inductor 2.8A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0415-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0415-4R7KTR-ND
Fixed Inductors 118-SRP0415-4R7KTR-ND
4.7µH Shielded Inductor 2.8A 100mOhm Max Nonstandard

4.7µH Shielded Inductor 2.8A 100mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274217-SRP0415-4R7K
Inductors, Coils, Chokes - Fixed Inductors 1274217-SRP0415-4R7K
Win Source Part Number: 1274217-SRP0415-4R7K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0415 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 39 @ 7.96MHz Frequency - Self Resonant: 25MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.8 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0415-4R7KDKR, 118-SRP0415-4R7KCT,1 18-SRP0415-4R7KTR Current - Saturation (Isat): 4.1A

Win Source Part Number: 1274217-SRP0415-4R7K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0415
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 39 @ 7.96MHz
Frequency - Self Resonant: 25MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.8 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0415-4R7KDKR,118-SRP0415-4R7KCT,118-SRP0415-4R7KTR
Current - Saturation (Isat): 4.1A

Buy Now Datasheet
SMD 4.7UH 2.8A 100MOHM Inductor and Choke - 71-SRP0415-4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.8A 100MOHM Inductor and Choke
71-SRP0415-4R7K
SMD 4.7UH 2.8A 100MOHM Inductor and Choke 71-SRP0415-4R7K
FIXED IND 4.7UH 2.8A 100MOHM SMD Product overview: SRP0415-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.8A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.8A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-4R7K can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.8A 100MOHM SMD Product overview: SRP0415-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.8A, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.8A, 100MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-4R7K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 4.7Uh, Shielded, 2.8A Rohs Compliant Bourns - 71AH5781 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.8A Rohs Compliant Bourns
71AH5781
Inductor, 4.7Uh, Shielded, 2.8A Rohs Compliant Bourns 71AH5781
INDUCTOR, 4.7UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0415-4R7KTR-ND 1274217-SRP0415-4R7K 71-SRP0415-4R7K 71AH5781
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.7UH 2.8A 100MOHM Inductor and Choke Inductor, 4.7Uh, Shielded, 2.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-034K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers