Win Source Part Number: 1274219-SRP0415-2R2K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0415
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 42 @ 7.96MHz
Frequency - Self Resonant: 33MHz
Package / Case: Nonstandard
DC Resistance (DCR): 48mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0415-2R2KTR,1
Current - Saturation (Isat): 6.5A
FIXED IND 2.2UH 4.2A 48 MOHM SMD Product overview: SRP0415-2R2K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 4.2A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 4.2A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0415-2R2K can be used for catalog matching and distributor lookup.
2.2µH Shielded Inductor 4.2A 48mOhm Max Nonstandard
INDUCTOR, 2.2UH, SHIELDED, 4.2A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274219-SRP0415-2R2K | 71-SRP0415-2R2K | 118-SRP0415-2R2KTR-ND | 71AH5779 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 4.2A 48 MOHM Inductor and Choke | Fixed Inductors | Inductor, 2.2Uh, Shielded, 4.2A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard | Power Inductor | ||
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |