Bourns, Inc. Fixed Inductors SRP0415-100K

Description
10µH Shielded Inductor 1.9A 230mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.9A 230mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0415-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0415-100KTR-ND
Fixed Inductors 118-SRP0415-100KTR-ND
10µH Shielded Inductor 1.9A 230mOhm Max Nonstandard

10µH Shielded Inductor 1.9A 230mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 10Uh, Shielded, 1.9A Rohs Compliant Bourns - 71AH5778 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.9A Rohs Compliant Bourns
71AH5778
Inductor, 10Uh, Shielded, 1.9A Rohs Compliant Bourns 71AH5778
INDUCTOR, 10UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0415-100KTR-ND 71AH5778
Product Name Fixed Inductors Inductor, 10Uh, Shielded, 1.9A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567666 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0015 microH
DCR 0.0800 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details