Bourns, Inc. Fixed Inductors SRP0412-R47K

Description
470nH Shielded Inductor 7.6A 15.3mOhm Max Nonstandard
Request a Quote
Description
470nH Shielded Inductor 7.6A 15.3mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns SRP0412-R47K is a shielded power inductor with an inductance of 470 nH and a rated current of 7.6 A. It features a metal alloy powder core and flat wire construction, which contributes to its low buzz noise and high saturation current capabilities. The inductor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It operates effectively within a temperature range of -40 °C to +125 °C and has a rated voltage of 50 V. The device is packaged in reels of 4000 pieces, facilitating easy integration into production processes. This inductor is designed for applications requiring compact size and reliable performance under varying electrical conditions.

Datasheet Summary
Powered by GS/AI

The Bourns SRP0412-R47K is a shielded power inductor with an inductance of 470 nH and a rated current of 7.6 A. It features a metal alloy powder core and flat wire construction, which contributes to its low buzz noise and high saturation current capabilities. The inductor is RoHS compliant and halogen-free, making it suitable for environmentally conscious applications. It operates effectively within a temperature range of -40 °C to +125 °C and has a rated voltage of 50 V. The device is packaged in reels of 4000 pieces, facilitating easy integration into production processes. This inductor is designed for applications requiring compact size and reliable performance under varying electrical conditions.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0412-R47KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0412-R47KCT-ND
Fixed Inductors 118-SRP0412-R47KCT-ND
470nH Shielded Inductor 7.6A 15.3mOhm Max Nonstandard

470nH Shielded Inductor 7.6A 15.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP0412-R47KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0412-R47KTR-ND
Fixed Inductors 118-SRP0412-R47KTR-ND
470nH Shielded Inductor 7.6A 15.3mOhm Max Nonstandard

470nH Shielded Inductor 7.6A 15.3mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274223-SRP0412-R47K
Inductors, Coils, Chokes - Fixed Inductors 1274223-SRP0412-R47K
Win Source Part Number: 1274223-SRP0412-R47K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0412 Package: Tape & Reel Shielding: Shielded Inductance: 470 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 25.2MHz Frequency - Self Resonant: 90MHz Package / Case: Nonstandard DC Resistance (DCR): 15.3mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0412-R47KDKR, 118-SRP0412-R47KCT,1 18-SRP0412-R47KTR Current - Saturation (Isat): 13.5A

Win Source Part Number: 1274223-SRP0412-R47K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0412
Package: Tape & Reel
Shielding: Shielded
Inductance: 470 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 25.2MHz
Frequency - Self Resonant: 90MHz
Package / Case: Nonstandard
DC Resistance (DCR): 15.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0412-R47KDKR,118-SRP0412-R47KCT,118-SRP0412-R47KTR
Current - Saturation (Isat): 13.5A

Buy Now Datasheet
7.6A 15.3MOHM Inductor and Choke - 71-SRP0412-R47K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.6A 15.3MOHM Inductor and Choke
71-SRP0412-R47K
7.6A 15.3MOHM Inductor and Choke 71-SRP0412-R47K
FIXED IND 470NH 7.6A 15.3MOHM SM Product overview: SRP0412-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6A, 15.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.6A, 15.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-R47K can be used for catalog matching and distributor lookup.

FIXED IND 470NH 7.6A 15.3MOHM SM Product overview: SRP0412-R47K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.6A, 15.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 7.6A, 15.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-R47K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 470Nh, Shielded, 7.6A Rohs Compliant Bourns - 71AH5765 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, Shielded, 7.6A Rohs Compliant Bourns
71AH5765
Inductor, 470Nh, Shielded, 7.6A Rohs Compliant Bourns 71AH5765
INDUCTOR, 470NH, SHIELDED, 7.6A ROHS COMPLIANT: YES

INDUCTOR, 470NH, SHIELDED, 7.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0412-R47KCT-ND 1274223-SRP0412-R47K 71-SRP0412-R47K 71AH5765
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 7.6A 15.3MOHM Inductor and Choke Inductor, 470Nh, Shielded, 7.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers