Bourns, Inc. Fixed Inductors SRP0412-6R8K

Description
6.8µH Shielded Inductor 1.9A 223mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Inductor 1.9A 223mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0412-6R8KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0412-6R8KTR-ND
Fixed Inductors 118-SRP0412-6R8KTR-ND
6.8µH Shielded Inductor 1.9A 223mOhm Max Nonstandard

6.8µH Shielded Inductor 1.9A 223mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.8Uh, Shielded, 1.9A Rohs Compliant Bourns - 71AH5773 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, Shielded, 1.9A Rohs Compliant Bourns
71AH5773
Inductor, 6.8Uh, Shielded, 1.9A Rohs Compliant Bourns 71AH5773
INDUCTOR, 6.8UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

INDUCTOR, 6.8UH, SHIELDED, 1.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0412-6R8KTR-ND 71AH5773
Product Name Fixed Inductors Inductor, 6.8Uh, Shielded, 1.9A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678554 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 220 microH
View Details
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details