Bourns, Inc. SMD 4.7UH 2.6A 128MOHM Inductor and Choke SRP0412-4R7K

Description
FIXED IND 4.7UH 2.6A 128MOHM SMD Product overview: SRP0412-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 128MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 2.6A 128MOHM SMD Product overview: SRP0412-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 128MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7UH 2.6A 128MOHM Inductor and Choke - 71-SRP0412-4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 2.6A 128MOHM Inductor and Choke
71-SRP0412-4R7K
SMD 4.7UH 2.6A 128MOHM Inductor and Choke 71-SRP0412-4R7K
FIXED IND 4.7UH 2.6A 128MOHM SMD Product overview: SRP0412-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 128MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-4R7K can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 2.6A 128MOHM SMD Product overview: SRP0412-4R7K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 2.6A, 128MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 2.6A, 128MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-4R7K can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274224-SRP0412-4R7K
Inductors, Coils, Chokes - Fixed Inductors 1274224-SRP0412-4R7K
Win Source Part Number: 1274224-SRP0412-4R7K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0412 Package: Tape & Reel Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 38 @ 7.96MHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 128mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.6 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0412-4R7KDKR, 118-SRP0412-4R7KTR,1 18-SRP0412-4R7KCT Current - Saturation (Isat): 3.7A

Win Source Part Number: 1274224-SRP0412-4R7K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0412
Package: Tape & Reel
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 38 @ 7.96MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 128mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.6 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0412-4R7KDKR,118-SRP0412-4R7KTR,118-SRP0412-4R7KCT
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
Fixed Inductors - 118-SRP0412-4R7KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0412-4R7KTR-ND
Fixed Inductors 118-SRP0412-4R7KTR-ND
4.7µH Shielded Inductor 2.6A 128mOhm Max Nonstandard

4.7µH Shielded Inductor 2.6A 128mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Bourns - 65AH0964 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Bourns
65AH0964
Inductor, 4.7Uh, Shielded, 2.6A; Inductance Bourns 65AH0964
INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielde d; Saturation Current (Isat):3.7A; Product Range:SRP0412 Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 4.7UH, SHIELDED, 2.6A; Inductance:4.7µH; RMS Current (Irms):2.6A; Inductor Construction:Shielded; Saturation Current (Isat):3.7A; Product Range:SRP0412 Series; DC Resistance Max:0.128ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 4.7Uh, Shielded, 2.6A Rohs Compliant Bourns - 71AH5772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Shielded, 2.6A Rohs Compliant Bourns
71AH5772
Inductor, 4.7Uh, Shielded, 2.6A Rohs Compliant Bourns 71AH5772
INDUCTOR, 4.7UH, SHIELDED, 2.6A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SHIELDED, 2.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0412-4R7K 1274224-SRP0412-4R7K 118-SRP0412-4R7KTR-ND 65AH0964 71AH5772
Product Name SMD 4.7UH 2.6A 128MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Shielded, 2.6A; Inductance Bourns Inductor, 4.7Uh, Shielded, 2.6A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details