Bourns, Inc. Fixed Inductors SRP0412-3R3K

Description
3.3µH Shielded Inductor 2.8A 105mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Inductor 2.8A 105mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0412-3R3KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0412-3R3KTR-ND
Fixed Inductors 118-SRP0412-3R3KTR-ND
3.3µH Shielded Inductor 2.8A 105mOhm Max Nonstandard

3.3µH Shielded Inductor 2.8A 105mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 2.8A Rohs Compliant Bourns - 71AH5771 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 2.8A Rohs Compliant Bourns
71AH5771
Inductor, 3.3Uh, Shielded, 2.8A Rohs Compliant Bourns 71AH5771
INDUCTOR, 3.3UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

INDUCTOR, 3.3UH, SHIELDED, 2.8A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0412-3R3KTR-ND 71AH5771
Product Name Fixed Inductors Inductor, 3.3Uh, Shielded, 2.8A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - RC-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details