Bourns, Inc. Fixed Inductors SRP0412-100K

Description
10µH Shielded Inductor 1.7A 250mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Inductor 1.7A 250mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0412-100KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0412-100KTR-ND
Fixed Inductors 118-SRP0412-100KTR-ND
10µH Shielded Inductor 1.7A 250mOhm Max Nonstandard

10µH Shielded Inductor 1.7A 250mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274226-SRP0412-100K
Inductors, Coils, Chokes - Fixed Inductors 1274226-SRP0412-100K
Win Source Part Number: 1274226-SRP0412-100K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0412 Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 2.52MHz Frequency - Self Resonant: 15MHz Package / Case: Nonstandard DC Resistance (DCR): 250mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0412-100KCT,1 18-SRP0412-100KTR,11 8-SRP0412-100KDKR Current - Saturation (Isat): 1.9A

Win Source Part Number: 1274226-SRP0412-100K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0412
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 15MHz
Package / Case: Nonstandard
DC Resistance (DCR): 250mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0412-100KCT,118-SRP0412-100KTR,118-SRP0412-100KDKR
Current - Saturation (Isat): 1.9A

Buy Now Datasheet
SMD 10UH 1.7A 250 MOHM Inductor and Choke - 71-SRP0412-100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.7A 250 MOHM Inductor and Choke
71-SRP0412-100K
SMD 10UH 1.7A 250 MOHM Inductor and Choke 71-SRP0412-100K
FIXED IND 10UH 1.7A 250 MOHM SMD Product overview: SRP0412-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.7A 250 MOHM SMD Product overview: SRP0412-100K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.7A, 250 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.7A, 250 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0412-100K can be used for catalog matching and distributor lookup.

Supplier's Site
Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Bourns - 71AH5769 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Bourns
71AH5769
Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Bourns 71AH5769
INDUCTOR, 10UH, SHIELDED, 1.7A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 1.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0412-100KTR-ND 1274226-SRP0412-100K 71-SRP0412-100K 71AH5769
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 1.7A 250 MOHM Inductor and Choke Inductor, 10Uh, Shielded, 1.7A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567703 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details
50uH 35A 5.3mOhm Inductor and Choke - 839-DLFL-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-5 microH
Lead Style Radial; Radial
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details