Bourns, Inc. SMD 5.2A 36 MOHM Inductor and Choke SRP0410-R68K

Description
FIXED IND 680NH 5.2A 36 MOHM SMD Product overview: SRP0410-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.2A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-R68K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 5.2A 36 MOHM SMD Product overview: SRP0410-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.2A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-R68K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5.2A 36 MOHM Inductor and Choke - 71-SRP0410-R68K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.2A 36 MOHM Inductor and Choke
71-SRP0410-R68K
SMD 5.2A 36 MOHM Inductor and Choke 71-SRP0410-R68K
FIXED IND 680NH 5.2A 36 MOHM SMD Product overview: SRP0410-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.2A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-R68K can be used for catalog matching and distributor lookup.

FIXED IND 680NH 5.2A 36 MOHM SMD Product overview: SRP0410-R68K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.2A, 36 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.2A, 36 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-R68K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SRP0410-R68KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0410-R68KTR-ND
Fixed Inductors 118-SRP0410-R68KTR-ND
680nH Shielded Inductor 5.2A 36mOhm Max Nonstandard

680nH Shielded Inductor 5.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274228-SRP0410-R68K
Inductors, Coils, Chokes - Fixed Inductors 1274228-SRP0410-R68K
Win Source Part Number: 1274228-SRP0410-R68K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0410 Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 16 @ 25.2MHz Frequency - Self Resonant: 71MHz Package / Case: Nonstandard DC Resistance (DCR): 36mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0410-R68KCT,1 18-SRP0410-R68KTR,11 8-SRP0410-R68KDKR Product Status: Last Time Buy Current - Saturation (Isat): 7A

Win Source Part Number: 1274228-SRP0410-R68K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0410
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 16 @ 25.2MHz
Frequency - Self Resonant: 71MHz
Package / Case: Nonstandard
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0410-R68KCT,118-SRP0410-R68KTR,118-SRP0410-R68KDKR
Product Status: Last Time Buy
Current - Saturation (Isat): 7A

Buy Now Datasheet
Inductor, 0.68Uh, 5.2A, Shld, Smd Rohs Compliant Bourns - 76AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 5.2A, Shld, Smd Rohs Compliant Bourns
76AH6032
Inductor, 0.68Uh, 5.2A, Shld, Smd Rohs Compliant Bourns 76AH6032
INDUCTOR, 0.68UH, 5.2A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 0.68UH, 5.2A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SRP0410-R68K 118-SRP0410-R68KTR-ND 1274228-SRP0410-R68K 76AH6032
Product Name SMD 5.2A 36 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 0.68Uh, 5.2A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-5722-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2469819P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details