FIXED IND 3.3UH 2.4A 120MOHM SMD Product overview: SRP0410-3R3K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2.4A, 120MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2.4A, 120MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-3R3K can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274232-SRP0410-3R3K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0410
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 29MHz
Package / Case: Nonstandard
DC Resistance (DCR): 120mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0410-3R3KCT,1
Product Status: Last Time Buy
Current - Saturation (Isat): 3.3A
3.3µH Shielded Inductor 2.4A 120mOhm Max Nonstandard
INDUCTOR, 3.3UH, 2.4A, SHLD, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SRP0410-3R3K | 1274232-SRP0410-3R3K | 118-SRP0410-3R3KTR-ND | 76AH6037 |
| Product Name | SMD 3.3UH 2.4A 120MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 3.3Uh, 2.4A, Shld, Smd Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Core Material | Metal Alloy Powder | Metal | ||
| Inductance Range | 3.3 microH | 3.3 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |