Bourns, Inc. Fixed Inductors SRP0410-1R0K

Description
1µH Shielded Inductor 4.5A 42.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Inductor 4.5A 42.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0410-1R0KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0410-1R0KTR-ND
Fixed Inductors 118-SRP0410-1R0KTR-ND
1µH Shielded Inductor 4.5A 42.5mOhm Max Nonstandard

1µH Shielded Inductor 4.5A 42.5mOhm Max Nonstandard

Buy Now Datasheet
SMD 1UH 4.5A 42.5 MOHM Inductor and Choke - 71-SRP0410-1R0K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.5A 42.5 MOHM Inductor and Choke
71-SRP0410-1R0K
SMD 1UH 4.5A 42.5 MOHM Inductor and Choke 71-SRP0410-1R0K
FIXED IND 1UH 4.5A 42.5 MOHM SMD Product overview: SRP0410-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 42.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 42.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-1R0K can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.5A 42.5 MOHM SMD Product overview: SRP0410-1R0K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 42.5 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 42.5 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SRP0410-1R0K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274236-SRP0410-1R0K
Inductors, Coils, Chokes - Fixed Inductors 1274236-SRP0410-1R0K
Win Source Part Number: 1274236-SRP0410-1R0K Category: Inductors, Coils, Chokes>Fixed Inductors Series: SRP0410 Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Metal Q @ Freq: 20 @ 7.96MHz Frequency - Self Resonant: 52MHz Package / Case: Nonstandard DC Resistance (DCR): 42.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Other Names: 118-SRP0410-1R0KTR,1 18-SRP0410-1R0KDKR,1 18-SRP0410-1R0KCT Product Status: Last Time Buy Current - Saturation (Isat): 5.3A

Win Source Part Number: 1274236-SRP0410-1R0K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SRP0410
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Metal
Q @ Freq: 20 @ 7.96MHz
Frequency - Self Resonant: 52MHz
Package / Case: Nonstandard
DC Resistance (DCR): 42.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Other Names: 118-SRP0410-1R0KTR,118-SRP0410-1R0KDKR,118-SRP0410-1R0KCT
Product Status: Last Time Buy
Current - Saturation (Isat): 5.3A

Buy Now Datasheet
Inductor, 1Uh, 4.5A, Shld, Smd Rohs Compliant Bourns - 76AH6033 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 4.5A, Shld, Smd Rohs Compliant Bourns
76AH6033
Inductor, 1Uh, 4.5A, Shld, Smd Rohs Compliant Bourns 76AH6033
INDUCTOR, 1UH, 4.5A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, 1UH, 4.5A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0410-1R0KTR-ND 71-SRP0410-1R0K 1274236-SRP0410-1R0K 76AH6033
Product Name Fixed Inductors SMD 1UH 4.5A 42.5 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, 1Uh, 4.5A, Shld, Smd Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Metal Metal Alloy Powder
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data