Bourns, Inc. Fixed Inductors SRP0320-1R5K

Description
1.5µH Shielded Inductor 4A 47mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 4A 47mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SRP0320-1R5KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0320-1R5KCT-ND
Fixed Inductors 118-SRP0320-1R5KCT-ND
1.5µH Shielded Inductor 4A 47mOhm Max Nonstandard

1.5µH Shielded Inductor 4A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SRP0320-1R5KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SRP0320-1R5KTR-ND
Fixed Inductors 118-SRP0320-1R5KTR-ND
1.5µH Shielded Inductor 4A 47mOhm Max Nonstandard

1.5µH Shielded Inductor 4A 47mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 4A Rohs Compliant Bourns - 71AH5761 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4A Rohs Compliant Bourns
71AH5761
Inductor, 1.5Uh, Shielded, 4A Rohs Compliant Bourns 71AH5761
INDUCTOR, 1.5UH, SHIELDED, 4A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SRP0320-1R5KCT-ND 71AH5761
Product Name Fixed Inductors Inductor, 1.5Uh, Shielded, 4A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.1uH 150MHz 0.4A Inductor and Choke - 71-KQ0805TTER10G - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1712-3627322515C470MDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details